☰
BD6069GUT-E2
BD6069GUT-E2
Obsolete
Description:  IC LED DRVR RGLTR 270MA VCSP60N1
Manufacturer:  Rohm Semiconductor
History Price: $2.79000
In Stock: 23520
BD6069GUT-E2 vs BD6088GUL-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Up (Boost)
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
Yes
Number of Outputs
1
10
Voltage - Supply (Min)
2.7V
2.7V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
18V
5.5V
Current - Output / Channel
270mA (Switch)
-
Frequency
1MHz
800kHz ~ 1.2MHz
Dimming
-
PWM
Applications
Backlight
Backlight
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WFBGA, CSPBGA
36-UFBGA, CSPBGA
Supplier Device Package
VCSP60N1
VCSP50L3