Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Rohm Semiconductor BD6059EKN-E2
BD6059EKN-E2
Obsolete
PMIC - Power Management - Specialized
Description:
IC POWER MANAGEMENT HQFN
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6059EKN-E2 Datasheet
History Price: Obsolete
In Stock: 13520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD6059EKN-E2 vs BD6042GUL-E2
Part No
BD6059EKN-E2
BD6042GUL-E2
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Applications
-
Overvoltage Protection Controller
Current - Supply
-
45μA
Voltage - Supply
-
2.2V ~ 28V
Operating Temperature
-
-35℃ ~ 85℃
Mounting Type
-
Surface Mount
Package / Case
-
9-UFBGA, WLCSP
Supplier Device Package
-
9-VCSP50L1 (1.6x1.6)