☰
BD6028GU-E2
BD6028GU-E2
Obsolete
Description:  IC PWR SUPPLY CCD CAMERA VCSP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6028GU-E2 Datasheet
History Price: Obsolete
In Stock: 15510
BD6028GU-E2 vs BD6061GUT-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
-
DC DC Regulator
Topology
-
Step-Up (Boost)
Internal Switch(s)
-
Yes
Number of Outputs
-
1
Voltage - Supply (Min)
-
2.7V
Voltage - Supply (Max)
-
5.5V
Voltage - Output
-
18V
Current - Output / Channel
-
270mA (Switch)
Frequency
-
1MHz
Dimming
-
-
Applications
-
Backlight
Operating Temperature
-
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
8-WFBGA, CSPBGA
Supplier Device Package
-
VCSP60N1