☰
BD6025GU-E2
BD6025GU-E2
Obsolete
Description:  IC PWR SUPPLY CCD CAMERA VCSP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6025GU-E2 Datasheet
History Price: Obsolete
In Stock: 47205
BD6025GU-E2 vs BD6155FVM-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
-
DC DC Regulator
Topology
-
Switched Capacitor (Charge Pump)
Internal Switch(s)
-
Yes
Number of Outputs
-
1
Voltage - Supply (Min)
-
2.9V
Voltage - Supply (Max)
-
5.5V
Voltage - Output
-
5.6V
Current - Output / Channel
-
80mA
Frequency
-
120kHz
Dimming
-
-
Applications
-
Backlight
Operating Temperature
-
-25 ℃ ~ 75 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
8-VSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
-
8-MSOP