Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Rohm Semiconductor BD6023AGU-E2
BD6023AGU-E2
Obsolete
PMIC - LED Drivers
Description:
IC PWR SUPPLY CCD CAMERA VCSP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6023AGU-E2 Datasheet
History Price: Obsolete
In Stock: 34480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD6023AGU-E2 vs BD6095GUL-E2
Part No
BD6023AGU-E2
BD6095GUL-E2
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Down (Buck), Step-Up (Boost)
Switched Capacitor (Charge Pump)
Internal Switch(s)
No
Yes
Number of Outputs
10
6 + 2LDOs
Voltage - Supply (Min)
1.62V, 2.7V
2.7V
Voltage - Supply (Max)
3.3V, 4.5V
5.5V
Voltage - Output
1.8V, 3V, -8V, 15V
5.1V
Current - Output / Channel
30mA, 150mA
25.6mA, 120mA
Frequency
-
1MHz
Dimming
No
I2C
Applications
Backlight, Camera Flash
Backlight
Operating Temperature
-30 ℃ ~ 85 ℃
-35 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFBGA, CSPBGA
35-UFBGA, CSPBGA
Supplier Device Package
VCSP85H5
VCSP50L3