Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD60223FP-E2
BD60223FP-E2
Active
PMIC - Motor Drivers, Controllers
Description:
36V STEPPER MOTOR DRIVER:BD602
Manufacturer:
Rohm Semiconductor
Datasheet:
BD60223FP-E2 Datasheet
History Price: $3.50000
In Stock: 40670
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD60223FP-E2 vs BD67929EFV-E2
Part No
BD60223FP-E2
BD67929EFV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (4)
Half Bridge (3)
Interface
On/Off
Parallel
Technology
DMOS
DMOS
Step Resolution
1, 1/2, 1/4, 1/16
-
Applications
Printer
Polygonal Mirror
Current - Output
1.5A
2.5A
Voltage - Supply
8V ~ 28V
19V ~ 28V
Voltage - Load
-
19V ~ 28V
Operating Temperature
-25 ℃ ~ 85 ℃
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
25-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
25-HSOP
28-HTSSOP-B