BD5471MUV-E2
BD5471MUV-E2
Not For New Designs
Description:  IC AMP D STER 2.3W VQFN024V4040
Manufacturer:  Rohm Semiconductor
History Price: $2.16000
In Stock: 2400
BD5471MUV-E2 vs BD5460GUL-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Type
Class D
Class D
Output Type
2-Channel (Stereo)
1-Channel (Mono)
Max Output Power x Channels @ Load
2.3W x 1 @ 4Ohm
850mW x 1 @ 8Ohm
Voltage - Supply
4.5V ~ 5.5V
2.5V ~ 5.5V
Features
Depop, Mute, Short-Circuit and Thermal Protection, Standby
Depop, Differential Inputs, Short-Circuit and Thermal Protection, Standby
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
VQFN020V4040
9-VCSP50L1 (1.6x1.6)
Package / Case
24-VFQFN Exposed Pad
9-UFBGA, CSPBGA