BD5469GUL-E2
BD5469GUL-E2
Active
Description:  IC AMP CLASS D MONO 300MW 9VCSP
Manufacturer:  Rohm Semiconductor
History Price: $1.70000
In Stock: 21300
BD5469GUL-E2 vs BD5427MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
Class D
Class D
Output Type
1-Channel (Mono)
2-Channel (Stereo)
Max Output Power x Channels @ Load
300mW x 1 @ 8Ohm
7W x 2 @ 8Ohm
Voltage - Supply
2.5V ~ 5.5V
10V ~ 16.5V
Features
Depop, Short-Circuit and Thermal Protection
Depop, Mute, Short-Circuit and Thermal Protection
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Supplier Device Package
9-VCSP50L1 (1.7x1.7)
VQFN048V7070
Package / Case
9-UFBGA, CSPBGA
48-VFQFN Exposed Pad