Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Rohm Semiconductor BD5468GUL-E2
BD5468GUL-E2
Active
Linear - Amplifiers - Audio
Description:
IC AMP CLASS D MONO 700MW 9VCSP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD5468GUL-E2 Datasheet
History Price: $1.63000
In Stock: 40200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD5468GUL-E2 vs BD5444EFV-E2
Part No
BD5468GUL-E2
BD5444EFV-E2
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Type
Class D
Class D
Output Type
1-Channel (Mono)
2-Channel (Stereo)
Max Output Power x Channels @ Load
700mW x 1 @ 8Ohm
10W x 2 @ 8Ohm
Voltage - Supply
2.5V ~ 5.5V
10V ~ 27V
Features
Depop, Short-Circuit and Thermal Protection
Depop, Mute
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Supplier Device Package
9-VCSP50L1 (1.7x1.7)
28-HTSSOP-B
Package / Case
9-UFBGA, CSPBGA
28-VSSOP (0.173", 4.40mm Width) Exposed Pad