☰
BD5451EFV-E2
BD5451EFV-E2
Not For New Designs
Description:  IC AMP CLASS D STER 15W 28HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $4.80600
In Stock: 44250
BD5451EFV-E2 vs BD5427MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Type
Class D
Class D
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
15W x 2 @ 8Ohm
7W x 2 @ 8Ohm
Voltage - Supply
10V ~ 18V
10V ~ 16.5V
Features
Depop, Mute
Depop, Mute, Short-Circuit and Thermal Protection
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-
Supplier Device Package
28-HTSSOP-B
VQFN048V7070
Package / Case
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
48-VFQFN Exposed Pad