☰
BD5446EFV-E2
BD5446EFV-E2
Not For New Designs
Description:  IC AMP D STEREO 20W HTSSOP-B54
Manufacturer:  Rohm Semiconductor
History Price: $6.93000
In Stock: 44140
BD5446EFV-E2 vs BD5424EFS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Type
Class D
Class D
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
20W x 2 @ 8Ohm
20W x 2 @ 8Ohm
Voltage - Supply
10V ~ 26V
10V ~ 18V
Features
Depop, Mute, Thermal Protection
Depop, Mute, Short-Circuit and Thermal Protection
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
54-HTSSOP-B
44-HTSSOP-A
Package / Case
54-VSSOP (0.295", 7.50mm Width) Exposed Pad
44-VSOP (0.295", 7.50mm Width) Exposed Pad