BD5424EFS-E2
BD5424EFS-E2
Active
Description:  IC AMP CLASS D STER 20W 44HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $6.46200
In Stock: 42600
BD5424EFS-E2 vs BD5446EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Type
Class D
Class D
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
20W x 2 @ 8Ohm
20W x 2 @ 8Ohm
Voltage - Supply
10V ~ 18V
10V ~ 26V
Features
Depop, Mute, Short-Circuit and Thermal Protection
Depop, Mute, Thermal Protection
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Supplier Device Package
44-HTSSOP-A
54-HTSSOP-B
Package / Case
44-VSOP (0.295", 7.50mm Width) Exposed Pad
54-VSSOP (0.295", 7.50mm Width) Exposed Pad