BD53E24G-MTR
BD53E24G-MTR
Active
Description:  IC SUPERVISOR 1 CHANNEL 5SSOP
Manufacturer:  Rohm Semiconductor
History Price: $0.76000
In Stock: 48100
BD53E24G-MTR vs BD53E29G-MTR
Series
Automotive, AEC-Q100, BD53Exxx-M
Automotive, AEC-Q100, BD53Exxx-M
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Voltage Detector
Voltage Detector
Number of Voltages Monitored
1
1
Voltage - Threshold
2.4V
2.9V
Output
Push-Pull, Totem Pole
Push-Pull, Totem Pole
Reset
Active Low
Active Low
Reset Timeout
-
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
SC-74A, SOT-753
Supplier Device Package
5-SSOP
5-SSOP