☰
BD52W01G-CTR
BD52W01G-CTR
Active
Description:  NANO ENERGY, FREE TIME DELAY SET
Manufacturer:  Rohm Semiconductor
History Price: $1.44000
In Stock: 32480
BD52W01G-CTR vs BD5259G-TR
Series
-
BD52xx
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Voltage Detector
Voltage Detector
Number of Voltages Monitored
1
1
Voltage - Threshold
1.32V
5.9V
Output
Open Drain or Open Collector
Open Drain or Open Collector
Reset
-
Active Low
Reset Timeout
27.7ms Minimum
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
SC-74A, SOT-753
Supplier Device Package
6-SSOP
5-SSOP