☰
BD50C0AHFP-CTR
BD50C0AHFP-CTR
Active
Description:  IC REG LINEAR 5V 1A HRP-5
Manufacturer:  Rohm Semiconductor
History Price: $1.93000
In Stock: 26445
BD50C0AHFP-CTR vs BD50GA3WEFJ-E2
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
26.5V
14V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 500mA
0.9V @ 300mA
Current - Output
1A
300mA
Current - Quiescent (Iq)
2.5 mA
6 μA
Current - Supply (Max)
2.5 mA
900 μA
PSRR
55dB (120Hz)
-
Control Features
Enable
Enable, Soft Start
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
HRP-5
8-HTSOP-J