BD45255G-TR
BD45255G-TR
Active
Description:  IC SUPERVISOR 1 CHANNEL 5SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD45255G-TR Datasheet
History Price: $0.84000
In Stock: 36000
BD45255G-TR vs BD49L42G-TL
Series
BD45xxx
BD49Lxx
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Voltage Detector
Voltage Detector
Number of Voltages Monitored
1
1
Voltage - Threshold
2.5V
4.2V
Output
Open Drain or Open Collector
Push-Pull, Totem Pole
Reset
Active Low
Active Low
Reset Timeout
45ms Minimum
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
5-SSOP
3-SSOP