Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ Rohm Semiconductor BD45252G-TR
BD45252G-TR
Active
PMIC - Supervisors
Description:
IC SUPERVISOR 1 CHANNEL 5SSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD45252G-TR Datasheet
History Price: $0.84000
In Stock: 4900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD45252G-TR vs BD49K45G-TL
Part No
BD45252G-TR
BD49K45G-TL
Category
PMIC - Supervisors
PMIC - Supervisors
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
BD45xxx
BD49Kxx
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Voltage Detector
Voltage Detector
Number of Voltages Monitored
1
1
Voltage - Threshold
2.5V
4.5V
Output
Open Drain or Open Collector
Push-Pull, Totem Pole
Reset
Active Low
Active Low
Reset Timeout
180ms Minimum
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
5-SSOP
3-SSOP