☰
BD4271FP2-CE2
BD4271FP2-CE2
Active
Description:  IC REG LINEAR 5V 550MA TO263-7
Manufacturer:  Rohm Semiconductor
History Price: $4.07000
In Stock: 29495
BD4271FP2-CE2 vs BD4271HFP-CTR
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
45V
45V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 300mA
0.5V @ 300mA
Current - Output
550mA
550mA
Current - Quiescent (Iq)
150 μA
150 μA
Current - Supply (Max)
-
-
PSRR
60dB (120Hz)
60dB (120Hz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature, Short Circuit
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
HRP-7 (7 Leads + Tab)
Supplier Device Package
TO-263-7
HRP7