BD4142HFV-TR
BD4142HFV-TR
Active
Description:  IC SUPERVISOR 1 CHANNEL HVSOF5
Manufacturer:  Rohm Semiconductor
History Price: $0.62000
In Stock: 6100
BD4142HFV-TR vs BD49K51G-TL
Series
-
BD49Kxx
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Type
Voltage Detector
Voltage Detector
Number of Voltages Monitored
1
1
Voltage - Threshold
Adjustable/Selectable
5.1V
Output
Open Drain or Open Collector
Push-Pull, Totem Pole
Reset
Active High
Active Low
Reset Timeout
Adjustable/Selectable
-
Operating Temperature
-10 ℃ ~ 100 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-665
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
5-HVSOF
3-SSOP