☰
BD3951F-E2
BD3951F-E2
Not For New Designs
Description:  IC REG LINEAR 5V 150MA 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3951F-E2 Datasheet
History Price: $3.37000
In Stock: 32650
BD3951F-E2 vs BD3572FP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
20V
36V
Voltage - Output (Min/Fixed)
5V
2.8V
Voltage - Output (Max)
-
12V
Voltage Dropout (Max)
0.5V @ 100mA
0.48V @ 200mA
Current - Output
150mA
500mA
Current - Quiescent (Iq)
-
30 μA
Current - Supply (Max)
-
50 μA
PSRR
-
55dB (120Hz)
Control Features
Reset
Enable
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
8-SOP
TO-252-5