BD3884FS-E2
BD3884FS-E2
Obsolete
Description:  IC AUDIO SIGNAL PROCESSOR 24SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3884FS-E2 Datasheet
History Price: Obsolete
In Stock: 12100
BD3884FS-E2 vs BD37511FS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Function
Audio Signal Processor
-
Applications
Consumer Audio
-
Number of Channels
2
-
Interface
I2C
-
Voltage - Supply
7V ~ 9V
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Specifications
Front End
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOP (0.213", 5.40mm Width)
-
Supplier Device Package
24-SSOP-A
-