BD3872FS-E2
BD3872FS-E2
Not For New Designs
Description:  IC AUDIO SIGNAL PROCESSR 24SSOPA
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3872FS-E2 Datasheet
History Price: $3.42000
In Stock: 6600
BD3872FS-E2 vs BD3861FS
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Active
Function
Audio Signal Processor
Audio Signal Processor
Applications
Consumer Audio
Pre-Amplifier
Number of Channels
2
2
Interface
SPI
SPI
Voltage - Supply
4.5V ~ 9.5V
6.5V ~ 9.5V
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Specifications
-
Front End
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOP (0.213", 5.40mm Width)
32-SOP (0.213", 5.40mm Width)
Supplier Device Package
24-SSOP-A
32-SSOP-A