☰
BD3869AF-E2
BD3869AF-E2
Obsolete
Description:  IC AUDIO SIGNAL PROCESSOR 18SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3869AF-E2 Datasheet
History Price: Obsolete
In Stock: 11330
BD3869AF-E2 vs BD37522FS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Function
Audio Signal Processor
Audio Tone Processor
Applications
Consumer Audio
Automotive Audio, Consumer Audio
Number of Channels
2
4
Interface
I2C
I2C
Voltage - Supply
5.3V ~ 9.5V
7V ~ 9.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
18-SOIC (0.213", 5.40mm Width)
24-SOP (0.213", 5.40mm Width)
Supplier Device Package
18-SOP
24-SSOP-A