☰
BD3850FS-E2
BD3850FS-E2
Obsolete
Description:  IC SOUND PROCESSOR SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3850FS-E2 Datasheet
History Price: Obsolete
In Stock: 22000
BD3850FS-E2 vs BD37533FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Function
-
Audio Tone Processor
Applications
-
Automotive Audio, Consumer Audio
Number of Channels
-
5
Interface
-
I2C
Voltage - Supply
-
7V ~ 9.5V
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
28-LSSOP (0.220", 5.60mm Width)
Supplier Device Package
-
28-SSOP-B