☰
BD3822FS-E2
BD3822FS-E2
Obsolete
Description:  IC AUDIO SIGNAL PROCESSR 32SSOPA
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3822FS-E2 Datasheet
History Price: Obsolete
In Stock: 11035
BD3822FS-E2 vs BD3823FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Audio Signal Processor
Audio Signal Processor
Applications
Consumer Audio
Consumer Audio
Number of Channels
2
5
Interface
I2C
I2C
Voltage - Supply
7V ~ 9.5V
7V ~ 14.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-SOP (0.213", 5.40mm Width)
20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
32-SSOP-A
20-SSOP-B