BD3817KS
BD3817KS
Obsolete
Description:  IC AUDIO SIGNAL PROCESSR 100SQFP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3817KS Datasheet
History Price: Obsolete
In Stock: 40100
BD3817KS vs BD3823FV-E2
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Audio Signal Processor
Audio Signal Processor
Applications
Consumer Audio
Consumer Audio
Number of Channels
7
5
Interface
Serial
I2C
Voltage - Supply
5V ~ 7.3V
7V ~ 14.5V
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
132dB
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-BQFP
20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
100-SQFP (14x20)
20-SSOP-B