BD3813KS-E2
BD3813KS-E2
Active
Description:  IC AUDIO SIGNAL PROCESSOR 56SQFP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3813KS-E2 Datasheet
History Price: $6.84000
In Stock: 46800
BD3813KS-E2 vs BD3869AF-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Function
Audio Signal Processor
Audio Signal Processor
Applications
Consumer Audio
Consumer Audio
Number of Channels
6
2
Interface
Serial
I2C
Voltage - Supply
5V ~ 7.3V
5.3V ~ 9.5V
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
129dB
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-QFP
18-SOIC (0.213", 5.40mm Width)
Supplier Device Package
56-SQFP (10x10)
18-SOP