☰
BD37542FS-E2
BD37542FS-E2
Active
Description:  IC AUDIO TONE PROCESSOR 32SSOPA
Manufacturer:  Rohm Semiconductor
History Price: $6.83000
In Stock: 33120
BD37542FS-E2 vs BD3869AF-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Function
Audio Tone Processor
Audio Signal Processor
Applications
Automotive Audio
Consumer Audio
Number of Channels
3
2
Interface
-
I2C
Voltage - Supply
7V ~ 9.5V
5.3V ~ 9.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-SOP (0.213", 5.40mm Width)
18-SOIC (0.213", 5.40mm Width)
Supplier Device Package
32-SSOP-A
18-SOP