Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Rohm Semiconductor BD37503FV-E2
BD37503FV-E2
Active
Audio Special Purpose
Description:
IC AUDIO SIGNAL PROCESSOR 20SSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD37503FV-E2 Datasheet
History Price: $2.96000
In Stock: 10710
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD37503FV-E2 vs BD37512FS-E2
Part No
BD37503FV-E2
BD37512FS-E2
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
-
Audio Tone Processor
Applications
-
Automotive Audio, Consumer Audio
Number of Channels
-
4
Interface
-
I2C
Voltage - Supply
-
7V ~ 9.5V
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
20-SOP (0.213", 5.40mm Width)
Supplier Device Package
-
20-SSOP-A