Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BD37215MUV-E2
BD37215MUV-E2
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR NEG ADJ 1A 20VQFN
Manufacturer:
Rohm Semiconductor
Datasheet:
BD37215MUV-E2 Datasheet
History Price: Obsolete
In Stock: 8705
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD37215MUV-E2 vs BD3570FP-E2
Part No
BD37215MUV-E2
BD3570FP-E2
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Output Configuration
Negative
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
-3V
36V
Voltage - Output (Min/Fixed)
-15V
3.3V
Voltage - Output (Max)
-1V
-
Voltage Dropout (Max)
0.3V @ 1A (Typ)
-
Current - Output
1A
500mA
Current - Quiescent (Iq)
-
30 μA
Current - Supply (Max)
22.5 μA
50 μA
PSRR
90dB ~ 55dB (1kHz ~ 1MHz)
55dB (120Hz)
Control Features
Enable, Soft Start
-
Protection Features
Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VFQFN Exposed Pad
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
VQFN020V4040
TO-252