☰
BD37210MUV-E2
BD37210MUV-E2
Obsolete
Description:  IC REG LINEAR POS ADJ 1A 20VQFN
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 24710
BD37210MUV-E2 vs BD3987FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Configuration
Positive
Positive and Negative
Output Type
Adjustable
Adjustable
Number of Regulators
1
2
Voltage - Input (Max)
16V
18V
Voltage - Output (Min/Fixed)
1V
14V, -6.5V
Voltage - Output (Max)
15V
16V, -8.5V
Voltage Dropout (Max)
0.5V @ 1A
-
Current - Output
1A
25mA, 50mA
Current - Quiescent (Iq)
-
0.5 mA
Current - Supply (Max)
15 μA
850 μA
PSRR
78dB ~ 53dB (1kHz ~ 1MHz)
-
Control Features
Enable, Soft Start
-
Protection Features
Over Current, Over Temperature, Under Voltage Lockout (UVLO)
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VFQFN Exposed Pad
8-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
VQFN020V4040
8-SSOP