☰
BD3573FP-E2
BD3573FP-E2
Not For New Designs
Description:  IC REG LINEAR 3.3V 500MA TO252
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3573FP-E2 Datasheet
History Price: $1.92600
In Stock: 34620
BD3573FP-E2 vs BD3951F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
36V
20V
Voltage - Output (Min/Fixed)
3.3V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
0.5V @ 100mA
Current - Output
500mA
150mA
Current - Quiescent (Iq)
30 μA
-
Current - Supply (Max)
50 μA
-
PSRR
55dB (120Hz)
-
Control Features
-
Reset
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
TO-252
8-SOP