☰
BD3573FP-E2
BD3573FP-E2
Not For New Designs
Description:  IC REG LINEAR 3.3V 500MA TO252
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3573FP-E2 Datasheet
History Price: $1.92600
In Stock: 34620
BD3573FP-E2 vs BD3932FP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
36V
25V
Voltage - Output (Min/Fixed)
3.3V
8V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
1.5V @ 200mA
Current - Output
500mA
500mA
Current - Quiescent (Iq)
30 μA
30 μA
Current - Supply (Max)
50 μA
40 μA
PSRR
55dB (120Hz)
55dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature, Over Voltage, Reverse Polarity
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
TO-252
TO-252, (D-Pak)