☰
BD3541NUV-E2
BD3541NUV-E2
Active
Description:  IC REG LINEAR POS ADJ 1A 10VSON
Manufacturer:  Rohm Semiconductor
History Price: $1.55000
In Stock: 18880
BD3541NUV-E2 vs BD3574FP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
36V
Voltage - Output (Min/Fixed)
0.65V
5V
Voltage - Output (Max)
2.7V
-
Voltage Dropout (Max)
0.3V @ 1A
0.48V @ 200mA
Current - Output
1A
500mA
Current - Quiescent (Iq)
-
30 μA
Current - Supply (Max)
1 mA
50 μA
PSRR
-
55dB (120Hz)
Control Features
Enable, Power Good, Soft Start
-
Protection Features
Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Over Current, Over Temperature
Operating Temperature
-10 ℃ ~ 100 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFDFN Exposed Pad
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
VSON010V3030
TO-252-5