Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Rohm Semiconductor BD3533FVM-TR
BD3533FVM-TR
Active
PMIC - Special Purpose Regulators
Description:
IC REG CONV DDR 1OUT 8MSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD3533FVM-TR Datasheet
History Price: $3.26000
In Stock: 48880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD3533FVM-TR vs BD35390FJ-E2
Part No
BD3533FVM-TR
BD35390FJ-E2
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Applications
Converter, DDR
Converter, DDR Bus Termination Regulator
Voltage - Input
2.7V ~ 5.5V
2.7V ~ 5.5V
Number of Outputs
1
1
Voltage - Output
0.75V ~ 1.25V
Multiple
Operating Temperature
-20 ℃ ~ 100 ℃
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-MSOP
8-SOP-J