☰
BD3533FVM-TR
BD3533FVM-TR
Active
Description:  IC REG CONV DDR 1OUT 8MSOP
Manufacturer:  Rohm Semiconductor
History Price: $3.26000
In Stock: 8745
BD3533FVM-TR vs BD3532EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Applications
Converter, DDR
Converter, DDR Bus Termination Regulator
Voltage - Input
2.7V ~ 5.5V
24V
Number of Outputs
1
2
Voltage - Output
0.75V ~ 1.25V
Multiple
Operating Temperature
-20 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
8-MSOP
20-HTSSOP-B