☰
BD3533F-E2
BD3533F-E2
Active
Description:  IC REG CONV DDR 1OUT 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3533F-E2 Datasheet
History Price: $2.59000
In Stock: 24750
BD3533F-E2 vs BD3533EKN-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Applications
Converter, DDR Bus Termination Regulator
Converter, DDR
Voltage - Input
2.7V ~ 5.5V
2.7V ~ 5.5V
Number of Outputs
1
1
Voltage - Output
Multiple
0.75V ~ 1.25V
Operating Temperature
-20 ℃ ~ 100 ℃
-20 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
20-VFQFN Exposed Pad
Supplier Device Package
8-SOP
20-HQFNV (4.2x4.2)