Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Rohm Semiconductor BD3532EFV-E2
BD3532EFV-E2
Not For New Designs
PMIC - Special Purpose Regulators
Description:
IC REG LINEAR DDR SDRAM 20HTSSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD3532EFV-E2 Datasheet
History Price: $2.61000
In Stock: 3160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD3532EFV-E2 vs BD35390FJ-E2
Part No
BD3532EFV-E2
BD35390FJ-E2
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Applications
Converter, DDR Bus Termination Regulator
Converter, DDR Bus Termination Regulator
Voltage - Input
24V
2.7V ~ 5.5V
Number of Outputs
2
1
Voltage - Output
Multiple
Multiple
Operating Temperature
-40 ℃ ~ 100 ℃
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-HTSSOP-B
8-SOP-J