Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BD3522EFV-E2
BD3522EFV-E2
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN POS ADJ 4A 20HTSSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD3522EFV-E2 Datasheet
History Price: Obsolete
In Stock: 14810
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD3522EFV-E2 vs BD3574FP-E2
Part No
BD3522EFV-E2
BD3574FP-E2
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
4.5V
36V
Voltage - Output (Min/Fixed)
0.65V
5V
Voltage - Output (Max)
2.7V
-
Voltage Dropout (Max)
-
0.48V @ 200mA
Current - Output
4A
500mA
Current - Quiescent (Iq)
1.4 mA
30 μA
Current - Supply (Max)
2.2 mA
50 μA
PSRR
-
55dB (120Hz)
Control Features
Enable, Soft Start
-
Protection Features
Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Over Current, Over Temperature
Operating Temperature
-10 ℃ ~ 100 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
20-HTSSOP-B
TO-252-5