Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BD35222EFV-E2
BD35222EFV-E2
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 1.5V 4A 20HTSSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD35222EFV-E2 Datasheet
History Price: Obsolete
In Stock: 30915
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD35222EFV-E2 vs BD37210MUV-E2
Part No
BD35222EFV-E2
BD37210MUV-E2
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
4.5V
16V
Voltage - Output (Min/Fixed)
1.5V
1V
Voltage - Output (Max)
-
15V
Voltage Dropout (Max)
-
0.5V @ 1A
Current - Output
4A
1A
Current - Quiescent (Iq)
1.4 mA
-
Current - Supply (Max)
2.2 mA
15 μA
PSRR
-
78dB ~ 53dB (1kHz ~ 1MHz)
Control Features
Enable, Soft Start
Enable, Soft Start
Protection Features
Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature
-10 ℃ ~ 100 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
20-VFQFN Exposed Pad
Supplier Device Package
20-HTSSOP-B
VQFN020V4040