Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Rohm Semiconductor BD3433K-E2
BD3433K-E2
Not For New Designs
Audio Special Purpose
Description:
IC VOLUME CONTROL 44QFP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD3433K-E2 Datasheet
History Price: $17.40600
In Stock: 5330
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD3433K-E2 vs BD37515FS-E2
Part No
BD3433K-E2
BD37515FS-E2
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Function
Volume Control
-
Applications
Automotive Audio
-
Number of Channels
6
-
Interface
Serial
-
Voltage - Supply
7V ~ 9.5V
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Specifications
-108dB
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-QFP
-
Supplier Device Package
44-QFP (10x10)
-