☰
BD3429K-E2
BD3429K-E2
Obsolete
Description:  IC CHIP AUDIO AMP 44LQFP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3429K-E2 Datasheet
History Price: Obsolete
In Stock: 39485
BD3429K-E2 vs BD3464FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Function
-
Volume Control
Applications
-
Automotive Audio, Consumer Audio
Number of Channels
-
6
Interface
-
I2C
Voltage - Supply
-
7V ~ 9.5V
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
-109dB
Mounting Type
-
Surface Mount
Package / Case
-
20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
20-SSOP-B