☰
BD27400GUL-E2
BD27400GUL-E2
Active
Description:  IC AMP CLASS D MONO 2.5W 9VCSP
Manufacturer:  Rohm Semiconductor
History Price: $1.26000
In Stock: 20160
BD27400GUL-E2 vs BD28412MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Class D
Class D
Output Type
1-Channel (Mono)
2-Channel (Stereo)
Max Output Power x Channels @ Load
2.5W x 1 @ 4Ohm
9W x 2 @ 8Ohm
Voltage - Supply
2.5V ~ 5.5V
4.5V ~ 13V
Features
Depop, Short-Circuit and Thermal Protection
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Supplier Device Package
9-VCSP50L1 (1.5x1.5)
VQFN032V5050
Package / Case
9-UFBGA, CSPBGA
32-VFQFN Exposed Pad