☰
BD2204GUL-E2
BD2204GUL-E2
Active
Description:  IC PWR SWITCH N-CHAN 2:1 50VCSP
Manufacturer:  Rohm Semiconductor
History Price: $0.95000
In Stock: 23175
BD2204GUL-E2 vs BD2201GUL-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
2:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
1.2V ~ 2.4V, 2.7V ~ 4.5V
2.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
500mA
1A
Rds On (Typ)
120mOhm
100mOhm
Input Type
-
Non-Inverting
Features
Load Discharge
Load Discharge, Slew Rate Controlled
Fault Protection
Over Temperature, Reverse Current
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
VCSP50L1
VCSP50L1
Package / Case
6-UFBGA, CSPBGA
6-UFBGA, CSPBGA