☰
BD2201GUL-E2
BD2201GUL-E2
Active
Description:  IC PWR SWITCH N-CHAN 1:1 50VCSP
Manufacturer:  Rohm Semiconductor
History Price: $1.02000
In Stock: 21190
BD2201GUL-E2 vs BD2204GUL-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
2:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
2.7V ~ 5.5V
1.2V ~ 2.4V, 2.7V ~ 4.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
1A
500mA
Rds On (Typ)
100mOhm
120mOhm
Input Type
Non-Inverting
-
Features
Load Discharge, Slew Rate Controlled
Load Discharge
Fault Protection
-
Over Temperature, Reverse Current
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
VCSP50L1
VCSP50L1
Package / Case
6-UFBGA, CSPBGA
6-UFBGA, CSPBGA