☰
BD2201GUL-E2
BD2201GUL-E2
Active
Description:  IC PWR SWITCH N-CHAN 1:1 50VCSP
Manufacturer:  Rohm Semiconductor
History Price: $1.02000
In Stock: 26560
BD2201GUL-E2 vs BD2202G-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
2.7V ~ 5.5V
2.7V ~ 3.6V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
1A
200mA
Rds On (Typ)
100mOhm
150mOhm
Input Type
Non-Inverting
Non-Inverting
Features
Load Discharge, Slew Rate Controlled
-
Fault Protection
-
Current Limiting (Fixed), Over Temperature, UVLO
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
VCSP50L1
5-SSOP
Package / Case
6-UFBGA, CSPBGA
SC-74A, SOT-753