☰
BD2042AFJ-E2
BD2042AFJ-E2
Obsolete
Description:  IC PWR SWITCH N-CHAN 1:2 SOP-J8
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 39335
BD2042AFJ-E2 vs BD2204GUL-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Switch Type
USB Switch
General Purpose
Number of Outputs
2
1
Ratio - Input:Output
1:2
2:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
2.7V ~ 5.5V
1.2V ~ 2.4V, 2.7V ~ 4.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
500mA
500mA
Rds On (Typ)
100mOhm
120mOhm
Input Type
Non-Inverting
-
Features
Status Flag
Load Discharge
Fault Protection
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Over Temperature, Reverse Current
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOP-J
VCSP50L1
Package / Case
8-SOIC (0.154", 3.90mm Width)
6-UFBGA, CSPBGA