☰
BD15KA5WFP-E2
BD15KA5WFP-E2
Active
Description:  IC REG LINEAR 1.5V 500MA TO252-5
Manufacturer:  Rohm Semiconductor
History Price: $1.49000
In Stock: 19280
BD15KA5WFP-E2 vs BD18IC0WEFJ-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
1.5V
1.8V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.2V @ 200mA
0.6V @ 1A
Current - Output
500mA
1A
Current - Quiescent (Iq)
550 μA
0.25 mA
Current - Supply (Max)
550 μA
500 μA
PSRR
50dB (120Hz)
-
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature, Soft Start
Over Current, Over Temperature, Soft Start
Operating Temperature
-40 ℃ ~ 105 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
TO-252-5
8-HTSOP-J