Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BD15HA3WEFJ-E2
BD15HA3WEFJ-E2
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 1.5V 300MA 8HTSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD15HA3WEFJ-E2 Datasheet
History Price: $0.28588
In Stock: 26560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD15HA3WEFJ-E2 vs BD10KA5FP-E2
Part No
BD15HA3WEFJ-E2
BD10KA5FP-E2
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
8V
5.5V
Voltage - Output (Min/Fixed)
1.5V
1V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.9V @ 300mA
-
Current - Output
300mA
500mA
Current - Quiescent (Iq)
0.6 mA
0.35 mA
Current - Supply (Max)
900 μA
550 μA
PSRR
-
50dB (120Hz)
Control Features
Enable
-
Protection Features
Over Current, Over Temperature, Soft Start
Over Current, Over Temperature
Operating Temperature
-25 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
8-HTSOP-J
TO-252