Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BD12KA5FP-E2
BD12KA5FP-E2
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 1.2V 500MA TO252-3
Manufacturer:
Rohm Semiconductor
Datasheet:
BD12KA5FP-E2 Datasheet
History Price: $1.12000
In Stock: 48480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD12KA5FP-E2 vs BD18GA5WEFJ-E2
Part No
BD12KA5FP-E2
BD18GA5WEFJ-E2
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
14V
Voltage - Output (Min/Fixed)
1.2V
1.8V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
0.9V @ 500mA
Current - Output
500mA
500mA
Current - Quiescent (Iq)
0.35 mA
0.6 mA
Current - Supply (Max)
550 μA
900 μA
PSRR
50dB (120Hz)
-
Control Features
-
Enable
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature, Soft Start
Operating Temperature
-40 ℃ ~ 105 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
TO-252
8-HTSOP-J